Vishay Precision Group WRAPAROUND SMD,4K,.05%,TR Y14554K00000A0R

Description
WRAPAROUND SMD,4K,.05%,TR
Request a Quote Datasheet
Description
WRAPAROUND SMD,4K,.05%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRAPAROUND SMD,4K,.05%,TR - Y14554K00000A0R - ASAP Semiconductor LLC
Anaheim, CA, United States
WRAPAROUND SMD,4K,.05%,TR
Y14554K00000A0R
WRAPAROUND SMD,4K,.05%,TR Y14554K00000A0R
WRAPAROUND SMD,4K,.05%,TR

WRAPAROUND SMD,4K,.05%,TR

Supplier's Site
Chip Resistor - Surface Mount - Y14554K00000A0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14554K00000A0R-ND
Chip Resistor - Surface Mount Y14554K00000A0R-ND
4 kOhms ±0.05% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

4 kOhms ±0.05% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsm1506 4K0000 Tcr2 0.05% B T Vishay Foil Resistors - 59P0869 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1506 4K0000 Tcr2 0.05% B T Vishay Foil Resistors
59P0869
Vsm1506 4K0000 Tcr2 0.05% B T Vishay Foil Resistors 59P0869
VSM1506 4K0000 TCR2 0.05% B T

VSM1506 4K0000 TCR2 0.05% B T

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y14554K00000A0R Y14554K00000A0R-ND 59P0869
Product Name WRAPAROUND SMD,4K,.05%,TR Chip Resistor - Surface Mount Vsm1506 4K0000 Tcr2 0.05% B T Vishay Foil Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers