4.22 kOhms ±0.02% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
DISCRETE SMD,1506,300MW,4.22K
VSM1506 4K2200 TCR2 0.02% B W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y14554K22000Q0W-ND | Y14554K22000Q0W | 59P0875 |
| Product Name | Chip Resistor - Surface Mount | DISCRETE SMD,1506,300MW,4.22K,.02%,WAFFLE | Vsm1506 4K2200 Tcr2 0.02% B W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | ||
| Mounting / Packaging | Nonstandard | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.0200 +/- % | 0.0200 +/- % |