CSM2512,.005,0.1%,TR
5 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
RES 0.005 OHM 0.1% 1W 2512 Product overview: Y14870R00500B9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y14870R00500B9R can be used for catalog matching and distributor lookup.
CURRENT SENSE RES, 0R005, 1W, 2512; Resistance:0.005ohm;
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | Y14870R00500B9R | 804-1043-2-ND | 52-Y14870R00500B9R | 39T1686 |
| Product Name | CSM2512,.005,0.1%,TR,HAZMAT | Chip Resistor - Surface Mount | 0.005 OHM 1W Resistor | Current Sense Res, 0R005, 1W, 2512; Resistance Vishay Foil Resistors |
| Mounting / Packaging | 2512 | 2512; 2512 | 2512 (6432 Metric) | 2512; 2512 [6432 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |