ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1560
1568
1569
1570
1571
1572
1573
1574
1575
1576
1577
1578
| Product Name | Notes |
|---|---|
| NULL | |
| Resistor-Fixed-Singl e-Surface-Mount | |
| Resistor-Misc | |
| SMD,1206,165,.01%,2P PM,FLIP CHIP,WAFFLE | |
| SMD,1206,165,.02%,2P PM,FLIP CHIP,WAFFLE | |
| SMD,1206,1K,.1%,2PPM ,FLIP CHIP,T/R,HAZMAT | |
| SMD,1506,125MW,10K/1 0K,.01%/.01%,2PPM,FL IP CHIP,TR | |
| SMD,1506,125MW,1K,.0 1%,2PPM,FLIP CHIP,T/R | |
| SMD,2512,100,.05%,2P PM,FLIP CHIP,WAFFLE | |
| SMD,2512,100K,.01%,2 PPM,FLIP CHIP,WAFFLE | |
| SMD,2512,10K,.01%,2P PM,FLIP CHIP,WAFFLE | |
| SMD,2512,20K,.01%,2P PM,FLIP CHIP,WAFFLE | |
| SMD,2512,402,.01%,2P PM,FLIP CHIP,WAFFLE | |
| SMD,2512,412,.01%,2P PM,FLIP CHIP,WAFFLE | |
| SMD,MOLDED,1.52K,.01 %,WAFFLE | |
| ULTRA HIGH PRECISION,0805,4.87K ,.01%,WAFFLE | |
| ULTRA HIGH PRECISION,0805,750,. 01%,WAFFLE |
| << Prev | Next >> |