73.2 Ohms ±0.05% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
VSM1506 73R200 TCR2 0.05% B W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y145573R2000A0W | Y145573R2000A0W-ND | 59P0951 |
| Product Name | Resistor-Misc | Chip Resistor - Surface Mount | Vsm1506 73R200 Tcr2 0.05% B W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | ||
| Mounting / Packaging | Nonstandard | ||
| Resistance Range | 73.2 ohms |