Vishay Precision Group DISCRETE SMD,805,50MW,4.99K,.01%,WAFFLE Y11724K99000T0W

Description
DISCRETE SMD,805,50MW,4.99K,. 01%,WAFFLE
Request a Quote Datasheet
Description
DISCRETE SMD,805,50MW,4.99K,. 01%,WAFFLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISCRETE SMD,805,50MW,4.99K,.01%,WAFFLE - Y11724K99000T0W - ASAP Semiconductor LLC
Anaheim, CA, United States
DISCRETE SMD,805,50MW,4.99K,.01%,WAFFLE
Y11724K99000T0W
DISCRETE SMD,805,50MW,4.99K,.01%,WAFFLE Y11724K99000T0W
DISCRETE SMD,805,50MW,4.99K,. 01%,WAFFLE

DISCRETE SMD,805,50MW,4.99K,.01%,WAFFLE

Supplier's Site
Chip Resistor - Surface Mount - Y11724K99000T0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11724K99000T0W-ND
Chip Resistor - Surface Mount Y11724K99000T0W-ND
4.99 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

4.99 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsm0805 4K9900 Tcr2 0.01% B W Vishay Foil Resistors - 58P9765 - Newark, An Avnet Company
Chicago, IL, United States
Vsm0805 4K9900 Tcr2 0.01% B W Vishay Foil Resistors
58P9765
Vsm0805 4K9900 Tcr2 0.01% B W Vishay Foil Resistors 58P9765
VSM0805 4K9900 TCR2 0.01% B W

VSM0805 4K9900 TCR2 0.01% B W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y11724K99000T0W Y11724K99000T0W-ND 58P9765
Product Name DISCRETE SMD,805,50MW,4.99K,.01%,WAFFLE Chip Resistor - Surface Mount Vsm0805 4K9900 Tcr2 0.01% B W Vishay Foil Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Tolerance 0.0100 +/- % 0.0100 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers