6 kOhms ±0.01% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
DISCRETE SMD,1506,300MW,6K,.0
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y14556K00000T0W-ND | Y14556K00000T0W |
| Product Name | Chip Resistor - Surface Mount | DISCRETE SMD,1506,300MW,6K,.01%,WAFFLE |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Nonstandard | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % |