Vishay Precision Group Chip Resistor - Surface Mount Y1172796R000B0W

Description
796 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
796 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1172796R000B0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1172796R000B0W-ND
Chip Resistor - Surface Mount Y1172796R000B0W-ND
796 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

796 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
DISCRETE SMD,805,50MW,796,.1%,WAFFLE - Y1172796R000B0W - ASAP Semiconductor LLC
Anaheim, CA, United States
DISCRETE SMD,805,50MW,796,.1%,WAFFLE
Y1172796R000B0W
DISCRETE SMD,805,50MW,796,.1%,WAFFLE Y1172796R000B0W
DISCRETE SMD,805,50MW,796,.1% ,WAFFLE

DISCRETE SMD,805,50MW,796,.1%,WAFFLE

Supplier's Site
Vsm0805 796R00 Tcr2 0.1% B W Vishay Foil Resistors - 58P9853 - Newark, An Avnet Company
Chicago, IL, United States
Vsm0805 796R00 Tcr2 0.1% B W Vishay Foil Resistors
58P9853
Vsm0805 796R00 Tcr2 0.1% B W Vishay Foil Resistors 58P9853
VSM0805 796R00 TCR2 0.1% B W

VSM0805 796R00 TCR2 0.1% B W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y1172796R000B0W-ND Y1172796R000B0W 58P9853
Product Name Chip Resistor - Surface Mount DISCRETE SMD,805,50MW,796,.1%,WAFFLE Vsm0805 796R00 Tcr2 0.1% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 796 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers