Manufacturer: Vishay Foil Resistors (Division of Vishay Precision Group)
Win Source Part Number: 800207-Y14880R00500B
Series: CSM
Packaging: Reel package
Operating Temperature Range: -65°C ~ 170°C
Features: Current Sense, Moisture Resistant
Package: 3637
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 3W
Resistance (Ohms): 0.005
Composition: Metal Foil
Number of Terminations: 4
Family Name: CSM
Categories: Resistors
Dimension: 0.360" L x 0.370" W (9.14mm x 9.40mm)
Height - Seated (Maximum): 0.035" (0.89mm)
Alternative Parts (Cross-Reference): Y14880R00500B0R; Y14880R00500B9W ; Y14880R00500B0W ;
Introduction Date: May 20, 2003
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
5 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Res Metal Strip 3637 0.005 Ohm 0.1% 3W ±15ppm/°C Wide Terminal SMD T/R Product overview: Y14880R00500B9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y14880R00500B9R can be used for catalog matching and distributor lookup.
RES 0.005 OHM 0.1% 3W 3637
RESISTOR, METAL FOIL, 0.005 OHM, 1W, 0.1%; Resistance:0.005ohm;
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | Y14880R00500B9R | 800207-Y14880R00500B9R | Y1488-.005BTR-ND | 52-Y14880R00500B9R | Y14880R00500B9R | 59P1188 |
| Product Name | Resistor-Misc | Chip Resistor - Surface Mount - Y14880R00500B9R | Chip Resistor - Surface Mount | SMD 0.005 Ohm 3W Resistor | Chip Resistor - Surface Mount | Resistor, Metal Foil, 0.005 Ohm, 1W, 0.1%; Resistance Vishay Foil Resistors |
| Technology / Construction | Metal Foil | Metal Foil | Metal Strip | Metal Foil | Metal Foil | |
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C | ||||
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts | 1 watts |