320 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
VSM1506 320R00 TCR2 0.1% B T
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y1455320R000B0R-ND | Y1455320R000B0R | 59P0843 |
| Product Name | Chip Resistor - Surface Mount | Resistor-Misc | Vsm1506 320R00 Tcr2 0.1% B T Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | ||
| Mounting / Packaging | Nonstandard | ||
| Resistance Range | 320 ohms |