Vishay Precision Group RES .01 OHM 1W .1% FOIL 2512 Y14870R01000B9W

Description
RES .01ohm 1W .1% FOIL 2512
Request a Quote Datasheet
Description
RES .01ohm 1W .1% FOIL 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .01 OHM 1W .1% FOIL 2512 - Y14870R01000B9W - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 1W .1% FOIL 2512
Y14870R01000B9W
RES .01 OHM 1W .1% FOIL 2512 Y14870R01000B9W
RES .01ohm 1W .1% FOIL 2512

RES .01ohm 1W .1% FOIL 2512

Supplier's Site
Chip Resistor - Surface Mount - Y1487-.01-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1487-.01-ND
Chip Resistor - Surface Mount Y1487-.01-ND
10 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

10 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number Y14870R01000B9W Y1487-.01-ND
Product Name RES .01 OHM 1W .1% FOIL 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ERTTP1R0JDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details