Vishay Precision Group Resistor-Misc Y14551K00000T0R

Description
Resistor-Misc
Request a Quote Datasheet
Description
Resistor-Misc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - Y14551K00000T0R - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
Y14551K00000T0R
Resistor-Misc Y14551K00000T0R
Resistor-Misc

Resistor-Misc

Supplier's Site
Chip Resistor - Surface Mount - Y14551K00000T0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14551K00000T0R-ND
Chip Resistor - Surface Mount Y14551K00000T0R-ND
1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsm1506 1K0000 Tcr2 0.01% B T Vishay Foil Resistors - 59P0627 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1506 1K0000 Tcr2 0.01% B T Vishay Foil Resistors
59P0627
Vsm1506 1K0000 Tcr2 0.01% B T Vishay Foil Resistors 59P0627
VSM1506 1K0000 TCR2 0.01% B T

VSM1506 1K0000 TCR2 0.01% B T

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y14551K00000T0R Y14551K00000T0R-ND 59P0627
Product Name Resistor-Misc Chip Resistor - Surface Mount Vsm1506 1K0000 Tcr2 0.01% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Nonstandard
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573314 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details