Vishay Precision Group DISCRETE SMD,1506,300MW,2K,.01%,WAFFLE Y14552K00000T0W

Description
DISCRETE SMD,1506,300MW,2K,.0 1%,WAFFLE
Request a Quote Datasheet
Description
DISCRETE SMD,1506,300MW,2K,.0 1%,WAFFLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISCRETE SMD,1506,300MW,2K,.01%,WAFFLE - Y14552K00000T0W - ASAP Semiconductor LLC
Anaheim, CA, United States
DISCRETE SMD,1506,300MW,2K,.01%,WAFFLE
Y14552K00000T0W
DISCRETE SMD,1506,300MW,2K,.01%,WAFFLE Y14552K00000T0W
DISCRETE SMD,1506,300MW,2K,.0 1%,WAFFLE

DISCRETE SMD,1506,300MW,2K,.01%,WAFFLE

Supplier's Site
Chip Resistor - Surface Mount - Y14552K00000T0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14552K00000T0W-ND
Chip Resistor - Surface Mount Y14552K00000T0W-ND
2 kOhms ±0.01% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

2 kOhms ±0.01% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsm1506 2K0000 Tcr2 0.01% B W Vishay Foil Resistors - 59P0746 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1506 2K0000 Tcr2 0.01% B W Vishay Foil Resistors
59P0746
Vsm1506 2K0000 Tcr2 0.01% B W Vishay Foil Resistors 59P0746
VSM1506 2K0000 TCR2 0.01% B W

VSM1506 2K0000 TCR2 0.01% B W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y14552K00000T0W Y14552K00000T0W-ND 59P0746
Product Name DISCRETE SMD,1506,300MW,2K,.01%,WAFFLE Chip Resistor - Surface Mount Vsm1506 2K0000 Tcr2 0.01% B W Vishay Foil Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 0.0100 +/- % 0.0100 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details