Vishay Precision Group Chip Resistor - Surface Mount Y1455498R900A0W

Description
498.9 Ohms ±0.05% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
498.9 Ohms ±0.05% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1455498R900A0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1455498R900A0W-ND
Chip Resistor - Surface Mount Y1455498R900A0W-ND
498.9 Ohms ±0.05% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

498.9 Ohms ±0.05% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
DISCRETESMD,1506,300MW,498.9,.05%,WAFFLE - Y1455498R900A0W - ASAP Semiconductor LLC
Anaheim, CA, United States
DISCRETESMD,1506,300MW,498.9,.05%,WAFFLE
Y1455498R900A0W
DISCRETESMD,1506,300MW,498.9,.05%,WAFFLE Y1455498R900A0W
DISCRETESMD,1506,300 MW,498.9,.05%,WAFFLE

DISCRETESMD,1506,300MW,498.9,.05%,WAFFLE

Supplier's Site
Vsm1506 498R90 Tcr2 0.05% B W Vishay Foil Resistors - 59P0899 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1506 498R90 Tcr2 0.05% B W Vishay Foil Resistors
59P0899
Vsm1506 498R90 Tcr2 0.05% B W Vishay Foil Resistors 59P0899
VSM1506 498R90 TCR2 0.05% B W

VSM1506 498R90 TCR2 0.05% B W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y1455498R900A0W-ND Y1455498R900A0W 59P0899
Product Name Chip Resistor - Surface Mount DISCRETESMD,1506,300MW,498.9,.05%,WAFFLE Vsm1506 498R90 Tcr2 0.05% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details