Vishay Precision Group Chip Resistor - Surface Mount Y11726K52860Q0R

Description
6.5286 kOhms ±0.02% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
6.5286 kOhms ±0.02% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y11726K52860Q0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11726K52860Q0R-ND
Chip Resistor - Surface Mount Y11726K52860Q0R-ND
6.5286 kOhms ±0.02% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

6.5286 kOhms ±0.02% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
VSM,0805,6.5286K,.02%,TR - Y11726K52860Q0R - ASAP Semiconductor LLC
Anaheim, CA, United States
VSM,0805,6.5286K,.02%,TR
Y11726K52860Q0R
VSM,0805,6.5286K,.02%,TR Y11726K52860Q0R
VSM,0805,6.5286K,.02 %,TR

VSM,0805,6.5286K,.02%,TR

Supplier's Site
Vsm0805 6K5286 Tcr2 0.02% B T Vishay Foil Resistors - 58P9813 - Newark, An Avnet Company
Chicago, IL, United States
Vsm0805 6K5286 Tcr2 0.02% B T Vishay Foil Resistors
58P9813
Vsm0805 6K5286 Tcr2 0.02% B T Vishay Foil Resistors 58P9813
VSM0805 6K5286 TCR2 0.02% B T

VSM0805 6K5286 TCR2 0.02% B T

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y11726K52860Q0R-ND Y11726K52860Q0R 58P9813
Product Name Chip Resistor - Surface Mount VSM,0805,6.5286K,.02%,TR Vsm0805 6K5286 Tcr2 0.02% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.0200 +/- % 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers