DISCRETE SMD,1506,300MW,1.071
1.0714 kOhms ±0.05% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
VSM1506 1K0714 TCR2 0.05% B T
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y14551K07140A0R | Y14551K07140A0R-ND | 59P0631 |
| Product Name | DISCRETE SMD,1506,300MW,1.0714K,.05%,TR | Chip Resistor - Surface Mount | Vsm1506 1K0714 Tcr2 0.05% B T Vishay Foil Resistors |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Nonstandard | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil |