Vishay Precision Group Chip Resistor - Surface Mount Y14880R00200B9R

Description
2 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
2 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1488-.002BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1488-.002BTR-ND
Chip Resistor - Surface Mount Y1488-.002BTR-ND
2 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

2 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - Y14880R00200B9R - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
Y14880R00200B9R
Resistor-Fixed-Single-Surface-Mount Y14880R00200B9R
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Current Sense Res, 0R002, 3W, 3637; Resistance Vishay Foil Resistors - 39T1691 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 3W, 3637; Resistance Vishay Foil Resistors
39T1691
Current Sense Res, 0R002, 3W, 3637; Resistance Vishay Foil Resistors 39T1691
CURRENT SENSE RES, 0R002, 3W, 3637; Resistance:0.002ohm; Product Range:CSM Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 0.1%; Resistor Technology:Metal Foil; Product Length:9.144mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 3W, 3637; Resistance:0.002ohm; Product Range:CSM Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 0.1%; Resistor Technology:Metal Foil; Product Length:9.144mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y1488-.002BTR-ND Y14880R00200B9R 39T1691
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount Current Sense Res, 0R002, 3W, 3637; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD) 3637 [9194 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers