1 mOhms ±0.5% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
1 mOhms ±0.5% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Win Source Part Number: 1340280-Y14880R00100
Category: Resistors - Chip Resistor - Surface Mount
Series: CSM
Features: Current Sense, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.360" L x 0.370" W (9.14mm x 9.40mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 200
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 3W
Composition: Metal Foil
Number of Terminations: 4
Resistance: 1 mOhms
Package / Case: Nonstandard
Temperature Range - Operating: -65°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
RES 0.001 OHM 0.5% 3W 3637
RESISTOR, 0.001 OHM, 3W, 0.5%; Resistance:0.001ohm;
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | Y14880R00100D9R | Y1488-.001ACT-ND | 1340280-Y14880R00100D9R | Y14880R00100D9R | 39T1690 |
| Product Name | Resistor-Misc | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor, 0.001 Ohm, 3W, 0.5%; Resistance Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Current Sensing; General Use | ||||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil | MetalAlloy | |
| Mounting / Packaging | Nonstandard | 3637 [9194 Metric] | |||
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms |