Vishay Precision Group Resistor Networks, Arrays Y1365V0205QT9U

Description
"1k, 10k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"1k, 10k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1365-10K/1K-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1365-10K/1K-ND
Resistor Networks, Arrays Y1365-10K/1K-ND
"1k, 10k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"1k, 10k Ohm ±0.02% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES DIV 10K/1K .02% FOIL SMD - Y1365V0205QT9U - ASAP Semiconductor LLC
Anaheim, CA, United States
RES DIV 10K/1K .02% FOIL SMD
Y1365V0205QT9U
RES DIV 10K/1K .02% FOIL SMD Y1365V0205QT9U
RES DIV 10K/1K .02% FOIL SMD

RES DIV 10K/1K .02% FOIL SMD

Supplier's Site
Smn 10K0/1K00/1K00/10K0 Tcr2 Q T S U Vishay Foil Resistors - 59P0191 - Newark, An Avnet Company
Chicago, IL, United States
Smn 10K0/1K00/1K00/10K0 Tcr2 Q T S U Vishay Foil Resistors
59P0191
Smn 10K0/1K00/1K00/10K0 Tcr2 Q T S U Vishay Foil Resistors 59P0191
SMN 10K0/1K00/1K00/10K0 TCR2 Q T S U

SMN 10K0/1K00/1K00/10K0 TCR2 Q T S U

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y1365-10K/1K-ND Y1365V0205QT9U 59P0191
Product Name Resistor Networks, Arrays RES DIV 10K/1K .02% FOIL SMD Smn 10K0/1K00/1K00/10K0 Tcr2 Q T S U Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 1000 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details