Vishay Precision Group Chip Resistor - Surface Mount Y11722K49000B0W

Description
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y11722K49000B0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11722K49000B0W-ND
Chip Resistor - Surface Mount Y11722K49000B0W-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
DISCRETE SMD,805,50MW,2.49K,.1%,WAFFLE - Y11722K49000B0W - ASAP Semiconductor LLC
Anaheim, CA, United States
DISCRETE SMD,805,50MW,2.49K,.1%,WAFFLE
Y11722K49000B0W
DISCRETE SMD,805,50MW,2.49K,.1%,WAFFLE Y11722K49000B0W
DISCRETE SMD,805,50MW,2.49K,. 1%,WAFFLE

DISCRETE SMD,805,50MW,2.49K,.1%,WAFFLE

Supplier's Site
Vsm0805 2K4900 Tcr2 0.1% B W Vishay Foil Resistors - 58P9664 - Newark, An Avnet Company
Chicago, IL, United States
Vsm0805 2K4900 Tcr2 0.1% B W Vishay Foil Resistors
58P9664
Vsm0805 2K4900 Tcr2 0.1% B W Vishay Foil Resistors 58P9664
VSM0805 2K4900 TCR2 0.1% B W

VSM0805 2K4900 TCR2 0.1% B W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y11722K49000B0W-ND Y11722K49000B0W 58P9664
Product Name Chip Resistor - Surface Mount DISCRETE SMD,805,50MW,2.49K,.1%,WAFFLE Vsm0805 2K4900 Tcr2 0.1% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622998-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details