Vishay Precision Group Through Hole Resistors Y14531K00000A0L

Description
1 kOhms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y14531K00000A0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y14531K00000A0L-ND
Through Hole Resistors Y14531K00000A0L-ND
1 kOhms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
FOIL RES,1K,.05%,5PPM,THRU HOLE,BULK - Y14531K00000A0L - ASAP Semiconductor LLC
Anaheim, CA, United States
FOIL RES,1K,.05%,5PPM,THRU HOLE,BULK
Y14531K00000A0L
FOIL RES,1K,.05%,5PPM,THRU HOLE,BULK Y14531K00000A0L
FOIL RES,1K,.05%,5PPM,THR U HOLE,BULK

FOIL RES,1K,.05%,5PPM,THRU HOLE,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number Y14531K00000A0L-ND Y14531K00000A0L
Product Name Through Hole Resistors FOIL RES,1K,.05%,5PPM,THRU HOLE,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial ThroughHole
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers