DISCRETE SMD,1506,300MW,6.49K
6.49 kOhms ±0.02% 0.2W, 1/5W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
VSM1506 6K4900 TCR2 0.02% B W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y14556K49000Q0W | Y14556K49000Q0W-ND | 59P0928 |
| Product Name | DISCRETE SMD,1506,300MW,6.49K,.02%,WAFFLE | Chip Resistor - Surface Mount | Vsm1506 6K4900 Tcr2 0.02% B W Vishay Foil Resistors |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Nonstandard | |
| Tolerance | 0.0200 +/- % | 0.0200 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil |