Vishay Intertechnology, Inc. RES 1.42M OHM 1/8W .1% AXIAL RNC55H1424BSB14

Description
RES 1.42Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.42Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.42M OHM 1/8W .1% AXIAL - RNC55H1424BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.42M OHM 1/8W .1% AXIAL
RNC55H1424BSB14
RES 1.42M OHM 1/8W .1% AXIAL RNC55H1424BSB14
RES 1.42Mohm 1/8W .1% AXIAL

RES 1.42Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1424BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1424BSB14-ND
Through Hole Resistors RNC55H1424BSB14-ND
1.42 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.42 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1424BSB14 RNC55H1424BSB14-ND
Product Name RES 1.42M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.42E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details