RES 147ohm 1/8W .5% AXIAL
147 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC55H1470DRRSL | RNC55H1470DRRSL-ND |
| Product Name | RES 147 OHM 1/8W .5% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 147 ohms | 147 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |