Vishay Intertechnology, Inc. MF,1/8W,147K ,.1%,50PPM,S/.001%,T/R RNC55H1473BSRE6

Description
MF,1/8W,147K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/8W,147K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,147K ,.1%,50PPM,S/.001%,T/R - RNC55H1473BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,147K ,.1%,50PPM,S/.001%,T/R
RNC55H1473BSRE6
MF,1/8W,147K ,.1%,50PPM,S/.001%,T/R RNC55H1473BSRE6
MF,1/8W,147K ,.1%,50PPM,S/.001%,T /R

MF,1/8W,147K ,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H1473BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1473BSRE6-ND
Through Hole Resistors RNC55H1473BSRE6-ND
147 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,147Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C0787 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C0787
Resistor,metal Film,147Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C0787
Resistor,Metal Film,147KOhms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,147KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1473BSRE6 RNC55H1473BSRE6-ND 54C0787
Product Name MF,1/8W,147K ,.1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,147Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers