Vishay Intertechnology, Inc. RES 14.7 OHM 1/8W .1% AXIAL RNC55H14R7BSRSL

Description
RES 14.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1/8W .1% AXIAL - RNC55H14R7BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/8W .1% AXIAL
RNC55H14R7BSRSL
RES 14.7 OHM 1/8W .1% AXIAL RNC55H14R7BSRSL
RES 14.7ohm 1/8W .1% AXIAL

RES 14.7ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H14R7BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H14R7BSRSL-ND
Through Hole Resistors RNC55H14R7BSRSL-ND
14.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H14R7BSRSL RNC55H14R7BSRSL-ND
Product Name RES 14.7 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers