Vishay Intertechnology, Inc. RES 1.43M OHM 1/8W .1% AXIAL RNC55H1434BSB14

Description
RES 1.43Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43M OHM 1/8W .1% AXIAL - RNC55H1434BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43M OHM 1/8W .1% AXIAL
RNC55H1434BSB14
RES 1.43M OHM 1/8W .1% AXIAL RNC55H1434BSB14
RES 1.43Mohm 1/8W .1% AXIAL

RES 1.43Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1434BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1434BSB14-ND
Through Hole Resistors RNC55H1434BSB14-ND
1.43 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.43 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1434BSB14 RNC55H1434BSB14-ND
Product Name RES 1.43M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.43E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details