Vishay Intertechnology, Inc. RES 14.3K OHM 1/8W .1% AXIAL RNC55H1432BSBSL

Description
RES 14.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/8W .1% AXIAL - RNC55H1432BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/8W .1% AXIAL
RNC55H1432BSBSL
RES 14.3K OHM 1/8W .1% AXIAL RNC55H1432BSBSL
RES 14.3Kohm 1/8W .1% AXIAL

RES 14.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1432BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1432BSBSL-ND
Through Hole Resistors RNC55H1432BSBSL-ND
14.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1432BSBSL RNC55H1432BSBSL-ND
Product Name RES 14.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details