Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1430FSBSL

Description
143 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
143 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1430FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1430FSBSL-ND
Through Hole Resistors RNC55H1430FSBSL-ND
143 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

143 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 143 OHM 1/8W 1% AXIAL - RNC55H1430FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/8W 1% AXIAL
RNC55H1430FSBSL
RES 143 OHM 1/8W 1% AXIAL RNC55H1430FSBSL
RES 143ohm 1/8W 1% AXIAL

RES 143ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1430FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1430FSBSL
Through Hole Resistors RNC55H1430FSBSL
RES 143 OHM 1/8W 1% AXIAL

RES 143 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1430FSBSL-ND RNC55H1430FSBSL RNC55H1430FSBSL
Product Name Through Hole Resistors RES 143 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 143 ohms 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details