Vishay Intertechnology, Inc. RES 147 OHM 1/8W 1% AXIAL RNC55H1470FSRSL

Description
RES 147ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/8W 1% AXIAL - RNC55H1470FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/8W 1% AXIAL
RNC55H1470FSRSL
RES 147 OHM 1/8W 1% AXIAL RNC55H1470FSRSL
RES 147ohm 1/8W 1% AXIAL

RES 147ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1470FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1470FSRSL-ND
Through Hole Resistors RNC55H1470FSRSL-ND
147 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1470FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1470FSRSL
Through Hole Resistors RNC55H1470FSRSL
RES 147 OHM 1/8W 1% AXIAL

RES 147 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1470FSRSL RNC55H1470FSRSL-ND RNC55H1470FSRSL
Product Name RES 147 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details