Vishay Intertechnology, Inc. RES 14 OHM 1/8W .5% AXIAL RNC55H14R0DSRSL

Description
RES 14ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1/8W .5% AXIAL - RNC55H14R0DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/8W .5% AXIAL
RNC55H14R0DSRSL
RES 14 OHM 1/8W .5% AXIAL RNC55H14R0DSRSL
RES 14ohm 1/8W .5% AXIAL

RES 14ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H14R0DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H14R0DSRSL-ND
Through Hole Resistors RNC55H14R0DSRSL-ND
14 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H14R0DSRSL RNC55H14R0DSRSL-ND
Product Name RES 14 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details