Vishay Intertechnology, Inc. RES 1.45K OHM 1/8W .1% AXIAL RNC55H1451BSRSL

Description
RES 1.45Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.45Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.45K OHM 1/8W .1% AXIAL - RNC55H1451BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.45K OHM 1/8W .1% AXIAL
RNC55H1451BSRSL
RES 1.45K OHM 1/8W .1% AXIAL RNC55H1451BSRSL
RES 1.45Kohm 1/8W .1% AXIAL

RES 1.45Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1451BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1451BSRSL-ND
Through Hole Resistors RNC55H1451BSRSL-ND
1.45 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.45 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1451BSRSL RNC55H1451BSRSL-ND
Product Name RES 1.45K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers