Vishay Precision Group MF,1/8W,1.43K ,1%,50PPM,S/.001%,BULK RNC55H1431FSB14

Description
MF,1/8W,1.43K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/8W,1.43K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,1.43K ,1%,50PPM,S/.001%,BULK - RNC55H1431FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,1.43K ,1%,50PPM,S/.001%,BULK
RNC55H1431FSB14
MF,1/8W,1.43K ,1%,50PPM,S/.001%,BULK RNC55H1431FSB14
MF,1/8W,1.43K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,1.43K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H1431FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1431FSB14-ND
Through Hole Resistors RNC55H1431FSB14-ND
1.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1431FSB14 RNC55H1431FSB14-ND
Product Name MF,1/8W,1.43K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers