Vishay Intertechnology, Inc. RES 147 OHM 1/8W 1% AXIAL RNC55H1470FSBSL

Description
RES 147ohm 1/8W 1% AXIAL
Request a Quote
Description
RES 147ohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H1470FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 147 ohms, a power rating of 1/8 watt at 70 °C, and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and features a low noise level of -40 dB. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound for moisture protection. The resistor is solderable and weldable, complying with MIL-STD-1276, type C. Additionally, it has a maximum working voltage of 200V and a dielectric strength of 450V AC. This product is suitable for applications requiring precision and reliability in harsh environments.

Datasheet Summary
Powered by GS/AI

The RNC55H1470FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 147 ohms, a power rating of 1/8 watt at 70 °C, and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and features a low noise level of -40 dB. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound for moisture protection. The resistor is solderable and weldable, complying with MIL-STD-1276, type C. Additionally, it has a maximum working voltage of 200V and a dielectric strength of 450V AC. This product is suitable for applications requiring precision and reliability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/8W 1% AXIAL - RNC55H1470FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/8W 1% AXIAL
RNC55H1470FSBSL
RES 147 OHM 1/8W 1% AXIAL RNC55H1470FSBSL
RES 147ohm 1/8W 1% AXIAL

RES 147ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1470FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1470FSBSL-ND
Through Hole Resistors RNC55H1470FSBSL-ND
147 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1470FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1470FSBSL
Through Hole Resistors RNC55H1470FSBSL
RES 147 OHM 1/8W 1% AXIAL

RES 147 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1470FSBSL RNC55H1470FSBSL-ND RNC55H1470FSBSL
Product Name RES 147 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details