Vishay Intertechnology, Inc. Through Hole Resistors RNC55H14R3FSBSL

Description
14.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
14.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H14R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H14R3FSBSL-ND
Through Hole Resistors RNC55H14R3FSBSL-ND
14.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 14.3 OHM 1/8W 1% AXIAL - RNC55H14R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 1/8W 1% AXIAL
RNC55H14R3FSBSL
RES 14.3 OHM 1/8W 1% AXIAL RNC55H14R3FSBSL
RES 14.3ohm 1/8W 1% AXIAL

RES 14.3ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H14R3FSBSL-ND RNC55H14R3FSBSL
Product Name Through Hole Resistors RES 14.3 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details