Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1473FMBSL

Description
147 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
147 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1473FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1473FMBSL-ND
Through Hole Resistors RNC55H1473FMBSL-ND
147 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 147K OHM 1/8W 1% AXIAL - RNC55H1473FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/8W 1% AXIAL
RNC55H1473FMBSL
RES 147K OHM 1/8W 1% AXIAL RNC55H1473FMBSL
RES 147Kohm 1/8W 1% AXIAL

RES 147Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1473FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1473FMBSL
Through Hole Resistors RNC55H1473FMBSL
RES 147K OHM 1/8W 1% AXIAL

RES 147K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1473FMBSL-ND RNC55H1473FMBSL RNC55H1473FMBSL
Product Name Through Hole Resistors RES 147K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details