Vishay Intertechnology, Inc. RES 14.2K OHM 1/8W .1% AXIAL RNC55H1422BSRSL

Description
RES 14.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.2K OHM 1/8W .1% AXIAL - RNC55H1422BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.2K OHM 1/8W .1% AXIAL
RNC55H1422BSRSL
RES 14.2K OHM 1/8W .1% AXIAL RNC55H1422BSRSL
RES 14.2Kohm 1/8W .1% AXIAL

RES 14.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1422BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1422BSRSL-ND
Through Hole Resistors RNC55H1422BSRSL-ND
14.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1422BSRSL RNC55H1422BSRSL-ND
Product Name RES 14.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details