Vishay Intertechnology, Inc. RES 149K OHM 1/8W .1% AXIAL RNC55H1493BSB14

Description
RES 149Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 149Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 149K OHM 1/8W .1% AXIAL - RNC55H1493BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 149K OHM 1/8W .1% AXIAL
RNC55H1493BSB14
RES 149K OHM 1/8W .1% AXIAL RNC55H1493BSB14
RES 149Kohm 1/8W .1% AXIAL

RES 149Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1493BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1493BSB14-ND
Through Hole Resistors RNC55H1493BSB14-ND
149 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

149 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,149Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C0793 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,149Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C0793
Resistor,metal Film,149Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C0793
Resistor,Metal Film,149KOhms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,149KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1493BSB14 RNC55H1493BSB14-ND 54C0793
Product Name RES 149K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,149Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 149000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details