Vishay Intertechnology, Inc. RES 14.9K OHM 1/8W .5% AXIAL RNC55H1492DSB14

Description
RES 14.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 14.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.9K OHM 1/8W .5% AXIAL - RNC55H1492DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.9K OHM 1/8W .5% AXIAL
RNC55H1492DSB14
RES 14.9K OHM 1/8W .5% AXIAL RNC55H1492DSB14
RES 14.9Kohm 1/8W .5% AXIAL

RES 14.9Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1492DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1492DSB14-ND
Through Hole Resistors RNC55H1492DSB14-ND
14.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1492DSB14 RNC55H1492DSB14-ND
Product Name RES 14.9K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details