Vishay Intertechnology, Inc. RES 14.2 OHM 1/8W .1% AXIAL RNC55H14R2BSB14

Description
RES 14.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.2 OHM 1/8W .1% AXIAL - RNC55H14R2BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.2 OHM 1/8W .1% AXIAL
RNC55H14R2BSB14
RES 14.2 OHM 1/8W .1% AXIAL RNC55H14R2BSB14
RES 14.2ohm 1/8W .1% AXIAL

RES 14.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H14R2BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H14R2BSB14-ND
Through Hole Resistors RNC55H14R2BSB14-ND
14.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H14R2BSB14 RNC55H14R2BSB14-ND
Product Name RES 14.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.2 ohms 14.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details