Vishay Intertechnology, Inc. RES 142K OHM 1/8W .1% AXIAL RNC55H1423BSRSL

Description
RES 142Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 142Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 142K OHM 1/8W .1% AXIAL - RNC55H1423BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 142K OHM 1/8W .1% AXIAL
RNC55H1423BSRSL
RES 142K OHM 1/8W .1% AXIAL RNC55H1423BSRSL
RES 142Kohm 1/8W .1% AXIAL

RES 142Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1423BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1423BSRSL-ND
Through Hole Resistors RNC55H1423BSRSL-ND
142 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

142 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1423BSRSL RNC55H1423BSRSL-ND
Product Name RES 142K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 142000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details