Reid Supply Block Key; Block Keys, Overall Height=15.9 mm | .625 in, Thread Size=5/16 FK-6

Description
Fixture keys are used to locate jigs and fixtures on slotted machine tool tables and position the part to be machined in one operation. Our selection of fixture keys includes block keys and sine keys. . FK-6
Description
Fixture keys are used to locate jigs and fixtures on slotted machine tool tables and position the part to be machined in one operation. Our selection of fixture keys includes block keys and sine keys. . FK-6

Suppliers

Company
Product
Description
Supplier Links
Block Key; Block Keys, Overall Height=15.9 mm | .625 in, Thread Size=5/16 - FK-6 - Reid Supply
Norton Shores, MI, United States
Block Key; Block Keys, Overall Height=15.9 mm | .625 in, Thread Size=5/16
FK-6
Block Key; Block Keys, Overall Height=15.9 mm | .625 in, Thread Size=5/16 FK-6
Fixture keys are used to locate jigs and fixtures on slotted machine tool tables and position the part to be machined in one operation. Our selection of fixture keys includes block keys and sine keys. . FK-6

Fixture keys are used to locate jigs and fixtures on slotted machine tool tables and position the part to be machined in one operation. Our selection of fixture keys includes block keys and sine keys.


. FK-6

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Machine Keys and Keystock
Product Number FK-6
Product Name Block Key; Block Keys, Overall Height=15.9 mm | .625 in, Thread Size=5/16
Width 0.8130 inch (20.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 1 inch (25.4 mm)
View Details
Keys - 3024087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1969 inch (5 mm)
View Details
Gib Head Keys -  - G.L. Huyett
G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key
End Type Gib Head
Width 0.1250 to 2 inch (3.17 to 50.8 mm)
View Details
12mm wide BY 8mm Height, 28mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M120828 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.3150 inch (8 mm)
Length 1.1 inch (28 mm)
View Details