ProSoft Technology, Inc. EtherNet/IP To IEC60870-5-103 Master 5201-DFNT-103M

Description
The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
EtherNet/IP To IEC60870-5-103 Master
5201-DFNT-103M
EtherNet/IP To IEC60870-5-103 Master 5201-DFNT-103M
The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port.

The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Equipment
Product Number 5201-DFNT-103M
Product Name EtherNet/IP To IEC60870-5-103 Master
Network Equipment Gateway
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer ProtoNode Gateway (RS-232) - FPC-N36 - MSA Safety
Specs
Network Equipment Gateway
Features Internet of Things (IoT) Capable; VPN
View Details
Accessories SD interface - Gateway - SD-I-U-CCL - 101209435 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network CC-Link
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details