ProSoft Technology, Inc. Modbus Plus To EtherNet/IP 5303-MBP-DFNT

Description
The ProLinx family Modbus Plus to EtherNet/IP communications module (5303-MBP-DFNT) creates a powerful connection between devices on an EtherNet/IP network and a Modbus Plus device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Modbus Plus configurable DB9F port and one Ethernet port. The Modbus Plus protocol driver exists in dual Modbus Plus Ports (MBP). The driver can be configured on an individual port basis as either a master or a slave to interface with other Modbus Plus devices. The Modbus port is fully configurable, providing a great deal of flexibility. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.
Description
The ProLinx family Modbus Plus to EtherNet/IP communications module (5303-MBP-DFNT) creates a powerful connection between devices on an EtherNet/IP network and a Modbus Plus device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Modbus Plus configurable DB9F port and one Ethernet port. The Modbus Plus protocol driver exists in dual Modbus Plus Ports (MBP). The driver can be configured on an individual port basis as either a master or a slave to interface with other Modbus Plus devices. The Modbus port is fully configurable, providing a great deal of flexibility. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

Suppliers

Company
Product
Description
Supplier Links
Modbus Plus To EtherNet/IP - 5303-MBP-DFNT - ProSoft Technology, Inc.
Bakersfield, CA, USA
Modbus Plus To EtherNet/IP
5303-MBP-DFNT
Modbus Plus To EtherNet/IP 5303-MBP-DFNT
The ProLinx family Modbus Plus to EtherNet/IP communications module (5303-MBP-DFNT) creates a powerful connection between devices on an EtherNet/IP network and a Modbus Plus device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Modbus Plus configurable DB9F port and one Ethernet port. The Modbus Plus protocol driver exists in dual Modbus Plus Ports (MBP). The driver can be configured on an individual port basis as either a master or a slave to interface with other Modbus Plus devices. The Modbus port is fully configurable, providing a great deal of flexibility. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

The ProLinx family Modbus Plus to EtherNet/IP communications module (5303-MBP-DFNT) creates a powerful connection between devices on an EtherNet/IP network and a Modbus Plus device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Modbus Plus configurable DB9F port and one Ethernet port.

The Modbus Plus protocol driver exists in dual Modbus Plus Ports (MBP). The driver can be configured on an individual port basis as either a master or a slave to interface with other Modbus Plus devices. The Modbus port is fully configurable, providing a great deal of flexibility.

The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Equipment
Product Number 5303-MBP-DFNT
Product Name Modbus Plus To EtherNet/IP
Network Equipment Gateway
Area Network Type LAN Capable
Protocol / Network Modbus, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer ProtoNode Gateway (KNX) - FPC-N37 - MSA Safety
Specs
Network Equipment Gateway
Features Internet of Things (IoT) Capable; VPN
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SD-I-U-MT - 101218029 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network Modbus TCP
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details