ProSoft Technology, Inc. EtherNet/IP To IEC60870-5-103 Master 4201-DFNT-103M

Description
The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
EtherNet/IP To IEC60870-5-103 Master
4201-DFNT-103M
EtherNet/IP To IEC60870-5-103 Master 4201-DFNT-103M
The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port.

The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Equipment
Product Number 4201-DFNT-103M
Product Name EtherNet/IP To IEC60870-5-103 Master
Network Equipment Gateway
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer ProtoAir Gateway (Wi-Fi) - FPA-W44 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details
Unmanaged Premium Industrial Ethernet Switches - INS-8108E - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Wall Mount (optional feature)
View Details
Accessories SD interface - Gateway - SDG-ETC-RJ-CC - 103051502 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherCAT
View Details