ProSoft Technology, Inc. Ethernet Switch with Serial Server RLX-FHES

Description
Encapsulated serial or Modbus/TCP Ethernet packets are delivered to the RLX-FHES socket where the serial server extracts the serial data stream from the Ethernet packets and outputs it to the RS-232 port. Bi-directional serial communication is supported by encapsulating the RS-232 port input stream into Ethernet packets, then sending them to the host client via the established socket interface. Supports up to 1000 addressed devices with 2000 radios and 78 repeaters per network 64 user-selectable data channels for multiple network operation Full-Duplex asynchronous communication rates to 100 Kbps Active antenna diversity 2.4 GHz frequency hopping spread spectrum (FHSS) technology Secure wireless communications with data encryption, proprietary radio protocol, and 2.4 GHz FHSS physical layer Industrial temperature range 15+ mile (24 km) range with high-gain antennas (longer with repeaters) Remote diagnostics without interrupting data communications Over air user programmability (after initial configuration) using Windows-based software Three year standard warranty
Description
Encapsulated serial or Modbus/TCP Ethernet packets are delivered to the RLX-FHES socket where the serial server extracts the serial data stream from the Ethernet packets and outputs it to the RS-232 port. Bi-directional serial communication is supported by encapsulating the RS-232 port input stream into Ethernet packets, then sending them to the host client via the established socket interface. Supports up to 1000 addressed devices with 2000 radios and 78 repeaters per network 64 user-selectable data channels for multiple network operation Full-Duplex asynchronous communication rates to 100 Kbps Active antenna diversity 2.4 GHz frequency hopping spread spectrum (FHSS) technology Secure wireless communications with data encryption, proprietary radio protocol, and 2.4 GHz FHSS physical layer Industrial temperature range 15+ mile (24 km) range with high-gain antennas (longer with repeaters) Remote diagnostics without interrupting data communications Over air user programmability (after initial configuration) using Windows-based software Three year standard warranty

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch with Serial Server - RLX-FHES - ProSoft Technology, Inc.
Bakersfield, CA, USA
Ethernet Switch with Serial Server
RLX-FHES
Ethernet Switch with Serial Server RLX-FHES
Encapsulated serial or Modbus/TCP Ethernet packets are delivered to the RLX-FHES socket where the serial server extracts the serial data stream from the Ethernet packets and outputs it to the RS-232 port. Bi-directional serial communication is supported by encapsulating the RS-232 port input stream into Ethernet packets, then sending them to the host client via the established socket interface. Supports up to 1000 addressed devices with 2000 radios and 78 repeaters per network 64 user-selectable data channels for multiple network operation Full-Duplex asynchronous communication rates to 100 Kbps Active antenna diversity 2.4 GHz frequency hopping spread spectrum (FHSS) technology Secure wireless communications with data encryption, proprietary radio protocol, and 2.4 GHz FHSS physical layer Industrial temperature range 15+ mile (24 km) range with high-gain antennas (longer with repeaters) Remote diagnostics without interrupting data communications Over air user programmability (after initial configuration) using Windows-based software Three year standard warranty

Encapsulated serial or Modbus/TCP Ethernet packets are delivered to the RLX-FHES socket where the serial server extracts the serial data stream from the Ethernet packets and outputs it to the RS-232 port. Bi-directional serial communication is supported by encapsulating the RS-232 port input stream into Ethernet packets, then sending them to the host client via the established socket interface.

  • Supports up to 1000 addressed devices with 2000 radios and 78 repeaters per network
  • 64 user-selectable data channels for multiple network operation
  • Full-Duplex asynchronous communication rates to 100 Kbps
  • Active antenna diversity
  • 2.4 GHz frequency hopping spread spectrum (FHSS) technology
  • Secure wireless communications with data encryption, proprietary radio protocol, and 2.4 GHz FHSS physical layer
  • Industrial temperature range
  • 15+ mile (24 km) range with high-gain antennas (longer with repeaters)
  • Remote diagnostics without interrupting data communications
  • Over air user programmability (after initial configuration) using Windows-based software
  • Three year standard warranty
Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Equipment
Product Number RLX-FHES
Product Name Ethernet Switch with Serial Server
Network Equipment Switch
Area Network Type LAN Capable
Network Media Wireless
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer EZ Gateway - FS-EZX-MOD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Managed 10G Industrial PoE+ Switches-I - 9560-16GP4XS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Accessories SD interface - Gateway - SDG-ETC-RJ-CC - 103051502 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherCAT
View Details