ProSoft Technology, Inc. EtherNet/IP To A-B Remote I/O 5210-DFNT-RIO

Description
The ProLinx family EtherNet/IP to A-B Remote I/O Adapter communications module (5210-DFNT-RIO) creates a powerful connection between devices on an EtherNet/IP network and Remote I/O devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one Remote I/O port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.
Description
The ProLinx family EtherNet/IP to A-B Remote I/O Adapter communications module (5210-DFNT-RIO) creates a powerful connection between devices on an EtherNet/IP network and Remote I/O devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one Remote I/O port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
EtherNet/IP To A-B Remote I/O
5210-DFNT-RIO
EtherNet/IP To A-B Remote I/O 5210-DFNT-RIO
The ProLinx family EtherNet/IP to A-B Remote I/O Adapter communications module (5210-DFNT-RIO) creates a powerful connection between devices on an EtherNet/IP network and Remote I/O devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one Remote I/O port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.

The ProLinx family EtherNet/IP to A-B Remote I/O Adapter communications module (5210-DFNT-RIO) creates a powerful connection between devices on an EtherNet/IP network and Remote I/O devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one Remote I/O port.

The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Equipment
Product Number 5210-DFNT-RIO
Product Name EtherNet/IP To A-B Remote I/O
Network Equipment Gateway
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

4-Port Managed Switch - LN-2304GP-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Modbus RTU/TCP to 3-in-1 EtherNet/IP or PROFINET or OPC UA Protocol Gateway, Wide Temperature - EKI-1242IEIMS-A - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Ports / Interfaces DB9 male
View Details
3 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details