ProSoft Technology, Inc. DNP Over Ethernet To DF1 Master/Slave 4201-4202-DNPSNET-DFCM(4)

Description
The ProLinx family DNP over Ethernet to DF1 Master/Slave communications module (5201-DNPSNET-DFCM) creates a powerful connection between devices on a DNP over Ethernet network and DF1 Master/Slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one serial port. The ProLinx module is capable of supporting the DNP 3.0 protocol as a server using the TCP and UDP protocols using service port 20000. This port is fully configurable, providing a great deal of flexibility. The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility.
Description
The ProLinx family DNP over Ethernet to DF1 Master/Slave communications module (5201-DNPSNET-DFCM) creates a powerful connection between devices on a DNP over Ethernet network and DF1 Master/Slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one serial port. The ProLinx module is capable of supporting the DNP 3.0 protocol as a server using the TCP and UDP protocols using service port 20000. This port is fully configurable, providing a great deal of flexibility. The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
DNP Over Ethernet To DF1 Master/Slave
4201-4202-DNPSNET-DFCM(4)
DNP Over Ethernet To DF1 Master/Slave 4201-4202-DNPSNET-DFCM(4)
The ProLinx family DNP over Ethernet to DF1 Master/Slave communications module (5201-DNPSNET-DFCM) creates a powerful connection between devices on a DNP over Ethernet network and DF1 Master/Slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one serial port. The ProLinx module is capable of supporting the DNP 3.0 protocol as a server using the TCP and UDP protocols using service port 20000. This port is fully configurable, providing a great deal of flexibility. The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility.

The ProLinx family DNP over Ethernet to DF1 Master/Slave communications module (5201-DNPSNET-DFCM) creates a powerful connection between devices on a DNP over Ethernet network and DF1 Master/Slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one serial port.

The ProLinx module is capable of supporting the DNP 3.0 protocol as a server using the TCP and UDP protocols using service port 20000. This port is fully configurable, providing a great deal of flexibility.

The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Equipment
Product Number 4201-4202-DNPSNET-DFCM(4)
Product Name DNP Over Ethernet To DF1 Master/Slave
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Layer 3 Managed Switch - 1783-RMS10T-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Number of Ports 10 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Industrial Communication Gateway with TI Cortex A8, 2 LAN & 2 COM - ECU-1051TL-R10AAE - Advantech
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Wall Mount
View Details
2 suppliers