ProSoft Technology, Inc. EtherNet/IP To Modbus Master/Slave 5201/5202-DFNT-MCM(4)

Description
The ProLinx family EtherNet/IP to Modbus Master/Slave communications module (5202-DFNT-MCM4) creates a powerful connection between devices on an EtherNet/IP network and Modbus devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and up to four serial ports. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx family EtherNet/IP to Modbus Master/Slave communications module (5202-DFNT-MCM4) creates a powerful connection between devices on an EtherNet/IP network and Modbus devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and up to four serial ports. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
EtherNet/IP To Modbus Master/Slave
5201/5202-DFNT-MCM(4)
EtherNet/IP To Modbus Master/Slave 5201/5202-DFNT-MCM(4)
The ProLinx family EtherNet/IP to Modbus Master/Slave communications module (5202-DFNT-MCM4) creates a powerful connection between devices on an EtherNet/IP network and Modbus devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and up to four serial ports. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family EtherNet/IP to Modbus Master/Slave communications module (5202-DFNT-MCM4) creates a powerful connection between devices on an EtherNet/IP network and Modbus devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and up to four serial ports.

The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Equipment
Product Number 5201/5202-DFNT-MCM(4)
Product Name EtherNet/IP To Modbus Master/Slave
Network Equipment Gateway
Area Network Type LAN Capable
Protocol / Network Modbus, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer ProtoNode Gateway (Dual Ethernet) - FPC-N64 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SD-I-U-EIP - 101210747 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherNet IP
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details