ProSoft Technology, Inc. EtherNet/IP To IEC60870-5-101S 5201-DFNT-101S

Description
The ProLinx family EtherNet/IP to IEC60870-5-101S communications module (5201-DFNT-101S) creates a powerful connection between devices on an EtherNet/IP network and an IEC 101 master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 101 Slave configurable serial port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx family EtherNet/IP to IEC60870-5-101S communications module (5201-DFNT-101S) creates a powerful connection between devices on an EtherNet/IP network and an IEC 101 master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 101 Slave configurable serial port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
EtherNet/IP To IEC60870-5-101S
5201-DFNT-101S
EtherNet/IP To IEC60870-5-101S 5201-DFNT-101S
The ProLinx family EtherNet/IP to IEC60870-5-101S communications module (5201-DFNT-101S) creates a powerful connection between devices on an EtherNet/IP network and an IEC 101 master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 101 Slave configurable serial port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family EtherNet/IP to IEC60870-5-101S communications module (5201-DFNT-101S) creates a powerful connection between devices on an EtherNet/IP network and an IEC 101 master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 101 Slave configurable serial port.

The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Equipment
Product Number 5201-DFNT-101S
Product Name EtherNet/IP To IEC60870-5-101S
Network Equipment Gateway
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Electrical interface - VMPA-ASI-EPL-G-4E4A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details